Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$95.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$118.89
|
80
in stock
|
Buy Now | |
Conrad
from US$98.52
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$134.82
|
9
in stock
|
Buy Now | |
element14
from US$158.01
|
9
in stock
|
Buy Now | |
Farnell
from US$118.89
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$100.40
|
8
in stock
|
Buy Now | |
Distrelec
from US$95.43
|
7
in stock
|
Buy Now | |
RS Americas
from US$127.14
|
3
in stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
S7-1200 Module d'alimentation PM1207 | RS |
The current supply PM 1207 is optimal in design and functionality, suited for controllers S7-1200 and works as external supply of INput/Output, which cannot be supplied via CPU-output supply on the basis of performance. | Conrad |
Power Supply, Ac-Dc, 24V, 2.5A | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 2.5A | element14 |
Power supply: switched-mode | Transfer Multisort Elektronik |
Siemens SIMATIC S7-1200 Power Supply | Distrelec |
Power Supply, AC-DC, 24V, 2.5A, 120-230V In, Din Rail Mount, SIMATIC | Siemens 6EP13321SH71 | RS Americas |
Where can I find additional details, specifications and documents for a 6EP1332-1SH71?
Additional datasheets, footprints and schematics for 6EP1332-1SH71 are listed on our Part Details page. You can also find images and similar parts to 6EP1332-1SH71 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EP1332-1SH71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EP1332-1SH71 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EP1332-1SH71 fall under?
The 6EP1332-1SH71 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 6EP1332-1SH71 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EP1332-1SH71 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EP1332-1SH71 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EP1332-1SH71 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6EP1332-1SH71.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EP1332-1SH71 often in real-time on the comparison pages.
What if I can't find stock of 6EP1332-1SH71?
You can fill out our help required form which you can use to request a quote for 6EP1332-1SH71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.