Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.32
|
38
in stock
|
Buy Now | |
Conrad
from US$51.40
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$49.11
|
6
in stock
|
Buy Now | |
RS Americas
from US$64.61
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$70.87
|
-
|
Buy Now | |
element14
from US$65.39
|
-
|
Buy Now | |
Distrelec
from US$49.62
|
-
|
Buy Now | |
Farnell
from US$58.87
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 14W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Power Supply Unit |
Current Rating | 1A |
External Depth | 100mm |
External Width | 22.5mm |
For Use With | Distribution Boards |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
Length | 80mm |
Voltage Rating | 24VDC |
Power supply SITOP PSU100C 24V/0,6 | RS |
Siemens SITOP PSU100C 24 V/0,6 A power supplies are ideal for switch boxes and small switch cabinets. Power-efficient current supply for DIN rail mounting with less loss of power in the entire load range even in standby mode. | Conrad |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply, AC-DC, 24V, 6A, 100-240V In, Din Rail Mount, Compact | Siemens 6EP13315BA00 | RS Americas |
Ac/Dc Din Rail Power Supply, Sitop, Fixed, 85 V, 264 V, 14 W, 24 V, 600 Ma Rohs Compliant: Yes |Siemens 6EP1331-5BA00 | Newark Electronics |
PSU, SITOP, AC/DC, 24V, 0.6A | element14 |
Siemens DIN Rail Power Supply, 82%, 24V, 600mA, 14W, Fixed | Distrelec |
Where can I find additional details, specifications and documents for a 6EP1331-5BA00?
Additional datasheets, footprints and schematics for 6EP1331-5BA00 are listed on our Part Details page. You can also find images and similar parts to 6EP1331-5BA00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EP1331-5BA00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EP1331-5BA00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EP1331-5BA00 fall under?
The 6EP1331-5BA00 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 6EP1331-5BA00 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EP1331-5BA00 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EP1331-5BA00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EP1331-5BA00 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for 6EP1331-5BA00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EP1331-5BA00 often in real-time on the comparison pages.
What if I can't find stock of 6EP1331-5BA00?
You can fill out our help required form which you can use to request a quote for 6EP1331-5BA00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.