Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$106.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$106.73
|
No stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 50W |
Output Voltage - Output 1 | 12VDC |
Output Current - Output 1 | 4.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Power Supply Unit |
Current Rating | 4.5A |
External Depth | 58mm |
External Width | 72mm |
For Use With | Distribution Boards |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
Length | 90mm |
Voltage Rating | 12VDC |
PSU, LOGO!, AC/DC, 12V, 4.5A | Farnell |
Where can I find additional details, specifications and documents for a 6EP1322-1SH03?
Additional datasheets, footprints and schematics for 6EP1322-1SH03 are listed on our Part Details page. You can also find images and similar parts to 6EP1322-1SH03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EP1322-1SH03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EP1322-1SH03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EP1322-1SH03 fall under?
The 6EP1322-1SH03 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 6EP1322-1SH03 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EP1322-1SH03 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EP1322-1SH03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EP1322-1SH03 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 6EP1322-1SH03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EP1322-1SH03 often in real-time on the comparison pages.
What if I can't find stock of 6EP1322-1SH03?
You can fill out our help required form which you can use to request a quote for 6EP1322-1SH03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.