Status: | Unknown |
---|---|
Series: | EJT Series |
RoHS: | Unknown |
Prices starting from US$11.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.11
|
No stock
|
Buy Now | |
Rapid Electronics
from US$13.12
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$16.59
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$15.30
|
1
in stock
|
Buy Now | |
Avnet America
from US$11.55
|
-
|
Buy Now | |
RS Americas
from US$13.32
|
-
|
Buy Now | |
element14
from US$13.78
|
-
|
Buy Now |
Capacitance | 0.1016µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 6A |
Filter Terminals | Wire Leaded |
Inductance Min | 930µH |
Leakage Current Max | 430µA |
Product Range | EJT Series |
SVHC | No SVHC (15-Jan-2018) |
Power Entry Modules 6A IEC-WIRE LEAD FLANGE MOUNT | Rapid Electronics |
Rfi Power Line Filter, 6A, 380Ua | Newark Electronics |
2-6609006-8 6EJT8=F8143 EMI INLET FILTER, WIRE LEAD | Heilind Electronics |
EMI/RFI FILTERS AND ACCESSORIES | Avnet America |
Filter, RFI, 6 A, 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line), 6EJT8 | TE Connectivity 6EJT8 | RS Americas |
POWER LINE FILTER, 6A, 430UA, 250VAC | element14 |
Where can I find additional details, specifications and documents for a 6EJT8?
Additional datasheets, footprints and schematics for 6EJT8 are listed on our Part Details page. You can also find images and similar parts to 6EJT8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EJT8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EJT8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EJT8 fall under?
The 6EJT8 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6EJT8 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EJT8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EJT8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EJT8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Heilind Electronics and Avnet America have stock available or on a lead time for 6EJT8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EJT8 often in real-time on the comparison pages.
What if I can't find stock of 6EJT8?
You can fill out our help required form which you can use to request a quote for 6EJT8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.