Status: | Unknown |
---|---|
Series: | EJT Series |
RoHS: | Unknown |
Prices starting from US$12.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.15
|
No stock
|
Buy Now | |
TE Store
from US$28.45
|
113
in stock
|
Buy Now | |
Heilind Electronics
from US$15.69
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.69
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$17.01
|
-
|
Buy Now | |
Avnet America
from US$22.35
|
-
|
Buy Now | |
RS Americas
from US$14.64
|
-
|
Buy Now | |
element14
from US$19.31
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 930µH |
Leakage Current Max | 430µA |
Product Range | EJT Series |
SVHC | No SVHC (27-Jun-2018) |
6EJT1=F8135 Filter Type: Power Line Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 250 µA Leakage Current (Max) (250VAC, 50Hz): 430 µA Current Rating: 6 A Power Line Vertical 250 µA 430 µA | Iec Filtered Inlets & Corcom Ejt Series | Part Number: 6EJT1 | Internal Number: 2-6609006-3 | TE Connectivity | TE Store |
2-6609006-3 6EJT1=F8135 EMI INLET FILTER, QC TERM | Heilind Electronics |
Rfi Power Line Filter, 6A, 380Ua | Newark Electronics |
EMI/RFI FILTERS AND ACCESSORIES | Avnet America |
Corcom, RFI Filter, 6 A, 250 VAC (Max.), 50/60 Hz, GA400, Flange Mount | TE Connectivity 6EJT1 | RS Americas |
Where can I find additional details, specifications and documents for a 6EJT1?
Additional datasheets, footprints and schematics for 6EJT1 are listed on our Part Details page. You can also find images and similar parts to 6EJT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EJT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EJT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EJT1 fall under?
The 6EJT1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6EJT1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EJT1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EJT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EJT1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 6EJT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EJT1 often in real-time on the comparison pages.
What if I can't find stock of 6EJT1?
You can fill out our help required form which you can use to request a quote for 6EJT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.