Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.94
|
No stock
|
Buy Now | |
TE Store
from US$14.68
|
409
in stock
|
Buy Now | |
Heilind Electronics
from US$8.09
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.09
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$9.08
|
-
|
Buy Now | |
Avnet America
from US$11.53
|
-
|
Buy Now | |
RS Americas
from US$8.52
|
-
|
Buy Now | |
element14
from US$7.23
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 465µH |
Leakage Current Max | 5µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
6EJH1=F8043 S0 Filter Type: Power Line Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 2 µA Leakage Current (Max) (250VAC, 50Hz): 5 µA Current Rating: 6 A Power Line Right Angle 2 µA 5 µA | Iec Filtered Inlets & Corcom Ejh Series | Part Number: 6EJH1 | Internal Number: 6609008-3 | TE Connectivity | TE Store |
6609008-3 6EJH1=F8043 S0 | Heilind Electronics |
Filter, Emi, 6A, 5Ua, 250Vac | Newark Electronics |
COST-EFFECTIVE MEDIUM PERFORMANCE POWER INLET FILTER | Avnet America |
Corcom | RS Americas |
FILTER, EMI, 6A, 5UA, 250VAC | element14 |
Where can I find additional details, specifications and documents for a 6EJH1?
Additional datasheets, footprints and schematics for 6EJH1 are listed on our Part Details page. You can also find images and similar parts to 6EJH1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EJH1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EJH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EJH1 fall under?
The 6EJH1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6EJH1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EJH1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EJH1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EJH1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 6EJH1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EJH1 often in real-time on the comparison pages.
What if I can't find stock of 6EJH1?
You can fill out our help required form which you can use to request a quote for 6EJH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.