Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.38
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$15.33
|
1,051
in stock
|
Buy Now | |
Rapid Electronics
from US$13.00
|
1,051
in stock
|
Buy Now | |
Chip One Stop
from US$8.92
|
1,051
in stock
|
Buy Now | |
RS Americas
from US$10.37
|
142
in stock
|
Buy Now | |
element14
from US$10.79
|
68
in stock
|
Buy Now | |
Avnet America
from US$10.84
|
-
|
Buy Now |
Capacitance | 48500pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 465µH |
Leakage Current Max | 320µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Depth | 54.6mm |
External Length / Height | 20.6mm |
External Width | 50.3mm |
Leakage Current | 0.32mA |
No. of Phases | Single Phase |
Voltage Rating VAC | 250V |
6Eeb1 S0=F7405 |Corcom Te Connectivity 6EEB1 | Newark Electronics |
Entry Modules 6A IEC-1/4 FASTON FLANGE MOUNT | Rapid Electronics |
Filter Inlet, 6 A, 250 VAC, 50 to 60 Hz, 0.38 mA @ 250 VAC, GA400, Panel Mount | TE Connectivity 6EEB1 | RS Americas |
FILTER, INLET, IEC, 6A | element14 |
Power Line Filter 50Hz/60Hz 6A 250VAC Faston Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6EEB1?
Additional datasheets, footprints and schematics for 6EEB1 are listed on our Part Details page. You can also find images and similar parts to 6EEB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EEB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EEB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EEB1 fall under?
The 6EEB1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6EEB1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EEB1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EEB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EEB1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for 6EEB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EEB1 often in real-time on the comparison pages.
What if I can't find stock of 6EEB1?
You can fill out our help required form which you can use to request a quote for 6EEB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.