Status: | Unknown |
---|---|
Series: | EBF Series |
RoHS: | Unknown |
Prices starting from US$12.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.10
|
No stock
|
Buy Now | |
RS Americas
from US$13.21
|
199
in stock
|
Buy Now | |
TTI Europe
from US$12.76
|
96
in stock
|
Buy Now | |
TE Store
from US$31.15
|
72
in stock
|
Buy Now | |
element14
from US$16.53
|
38
in stock
|
Buy Now | |
Farnell
from US$13.34
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$17.66
|
-
|
Buy Now | |
Avnet America
from US$22.73
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 465µH |
Leakage Current Max | 350µA |
Product Range | EBF Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Depth | 65.3mm |
External Length / Height | 25.4mm |
External Width | 50.5mm |
Leakage Current | 350µA |
No. of Phases | Single Phase |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Voltage Rating VAC | 250V |
Power Line Filter, 6AMP, Flange Mount, RoHS Compliant, Corcom EBF Series | TE Connectivity 6EBF1 | RS Americas |
6A 250V | TTI Europe |
6EBF1=F7627 S0 Filter Type: Power Line Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 250 µA Leakage Current (Max) (250VAC, 50Hz): 500 µA Current Rating: 6 A Power Line Right Angle 250 µA 500 µA | Corcom Iec-Filtered Inlets & Ebf-Series | Part Number: 6EBF1 | Internal Number: 6609018-5 | TE Connectivity | TE Store |
FILTER, OUTLET, 6A | element14 |
PowerLineFilter,6AMP,FlangeMount | RS |
Power Outlet Filter, 6A, 250Vac | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6EBF1?
Additional datasheets, footprints and schematics for 6EBF1 are listed on our Part Details page. You can also find images and similar parts to 6EBF1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EBF1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EBF1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EBF1 fall under?
The 6EBF1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6EBF1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EBF1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EBF1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EBF1 have stock available?
Authorised distributors including RS Americas, TTI Europe, TE Store, element14 and Farnell have stock available or on a lead time for 6EBF1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EBF1 often in real-time on the comparison pages.
What if I can't find stock of 6EBF1?
You can fill out our help required form which you can use to request a quote for 6EBF1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.