Status: | Unknown |
---|---|
Series: | Ultramec 6C Series |
RoHS: | Unknown |
Prices starting from US$1.43
Product Range | Ultramec 6C Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 370gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 8mm x 8mm |
IP Rating | IP67 |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 100N |
Switch Terminals | Solder |
MEC Tactile Switch, 1NO, 3.7N, 8 x 8mm, Ultramec 6C | Distrelec |
Tact Switch, Spst-No, 0.05A, 24V, Solder | Newark Electronics |
TACT SWITCH, SPST-NO, 0.05A, 24V, SOLDER | element14 |
Status: | Unknown |
---|---|
Series: | ultramec 6C Series |
RoHS: | Compliant |
Product Range | ultramec 6C Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 377.3gf |
Contact Rating | 50mA at 24VDC |
RoHS Compliant | Yes |
J bend SMT PB IP67 | RS |
Switch | RS Americas |
Where can I find additional details, specifications and documents for a 6CJ1NOPR?
Additional datasheets, footprints and schematics for 6CJ1NOPR are listed on our Part Details page. You can also find images and similar parts to 6CJ1NOPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6CJ1NOPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6CJ1NOPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6CJ1NOPR fall under?
The 6CJ1NOPR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 6CJ1NOPR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6CJ1NOPR you can contact the distributor directly for product support, shipping queries etc.
Is the 6CJ1NOPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6CJ1NOPR have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6CJ1NOPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6CJ1NOPR often in real-time on the comparison pages.
What if I can't find stock of 6CJ1NOPR?
You can fill out our help required form which you can use to request a quote for 6CJ1NOPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.