Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Connector Type A | QSFP+ 38 Position Plug |
---|---|
Connector Type B | QSFP+ 38 Position Plug |
Cable Length - Imperial | 33ft |
Cable Length - Metric | 10m |
Jacket Color | Orange |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 6A22-A0421-010.0-0?
Additional datasheets, footprints and schematics for 6A22-A0421-010.0-0 are listed on our Part Details page. You can also find images and similar parts to 6A22-A0421-010.0-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6A22-A0421-010.0-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6A22-A0421-010.0-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6A22-A0421-010.0-0 fall under?
The 6A22-A0421-010.0-0 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to 6A22-A0421-010.0-0 when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6A22-A0421-010.0-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6A22-A0421-010.0-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6A22-A0421-010.0-0 have stock available?
There is no stock from authorised distributors for 6A22-A0421-010.0-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6A22-A0421-010.0-0 often in real-time on the comparison pages.
What if I can't find stock of 6A22-A0421-010.0-0?
You can fill out our help required form which you can use to request a quote for 6A22-A0421-010.0-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.