6A-16/0.2T2-BX-1F Cable by Pro Power

WIRE KIT 16/0.2MM 100M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$78.56

Distributor Stock
Logo for Farnell
Farnell
from US$78.56
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Kit Contents 16/0.2 100m Wires
Product Range -
Conductor Area CSA 0.5mm²
Conductor Material Copper
Current Rating 3A
External Diameter 1.6mm
Jacket Colour Multi-coloured
Jacket Material PVC
No. of Max Strands x Strand Size 16 x 0.2mm
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
Standard DEF61-12(Part 6) Type 2 BS4808 Part 2
Voltage Rating 1kV

Alternative Descriptions

WIRE KIT, 16/0.2MM, 100M | Farnell
Hook-Up Wire Kit | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6A-16/0.2T2-BX-1F?

Additional datasheets, footprints and schematics for 6A-16/0.2T2-BX-1F are listed on our Part Details page. You can also find images and similar parts to 6A-16/0.2T2-BX-1F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6A-16/0.2T2-BX-1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6A-16/0.2T2-BX-1F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6A-16/0.2T2-BX-1F fall under?

The 6A-16/0.2T2-BX-1F is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 6A-16/0.2T2-BX-1F when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6A-16/0.2T2-BX-1F you can contact the distributor directly for product support, shipping queries etc.

Is the 6A-16/0.2T2-BX-1F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6A-16/0.2T2-BX-1F have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 6A-16/0.2T2-BX-1F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6A-16/0.2T2-BX-1F often in real-time on the comparison pages.

What if I can't find stock of 6A-16/0.2T2-BX-1F?

You can fill out our help required form which you can use to request a quote for 6A-16/0.2T2-BX-1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay