Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$76.59
|
No stock
|
Buy Now |
Kit Contents | 11 100m Reels of 1/0.6mm Equipment Wire |
---|---|
1 ea in colours | Blk Brn Red Orange Yel Grn Blu Violet Gry Wht & Pink |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Area CSA | 0.28mm² |
Conductor Make-up | 1/0.6mm |
Current Rating | 1.8A |
External Diameter | 1.2mm |
Pack Quantity | 11 |
Primary Insulation Thickness | 0.3mm |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Standard | Def61-12 (Part 6) Type 2 BS4808 Part 2 |
Voltage Rating VAC | 1000V |
Where can I find additional details, specifications and documents for a 6A-1/0.6T2-BX-1F?
Additional datasheets, footprints and schematics for 6A-1/0.6T2-BX-1F are listed on our Part Details page. You can also find images and similar parts to 6A-1/0.6T2-BX-1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6A-1/0.6T2-BX-1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6A-1/0.6T2-BX-1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6A-1/0.6T2-BX-1F fall under?
The 6A-1/0.6T2-BX-1F is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 6A-1/0.6T2-BX-1F when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6A-1/0.6T2-BX-1F you can contact the distributor directly for product support, shipping queries etc.
Is the 6A-1/0.6T2-BX-1F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6A-1/0.6T2-BX-1F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 6A-1/0.6T2-BX-1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6A-1/0.6T2-BX-1F often in real-time on the comparison pages.
What if I can't find stock of 6A-1/0.6T2-BX-1F?
You can fill out our help required form which you can use to request a quote for 6A-1/0.6T2-BX-1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.