Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
20
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
8,640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
638
in stock
|
Buy Now | |
Jameco Electronics
from US$0.39
|
377
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
79
in stock
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 20mA |
Isolation Voltage | 2.5kV |
CTR Min | 300% |
Collector Emitter Voltage V(br)ceo | 7V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Current If CTR | 1.6mA |
Current Transfer Ratio Min | 300% |
Input Current | 1.6mA |
Nom Voltage Vol | 0.4V |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 7V |
Test Voltage | 2500V |
Voltage Vcc Max | 30V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 20mA |
Isolation Voltage | 2.5kV |
CTR Min | 300% |
Collector Emitter Voltage V(br)ceo | 7V |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | UL |
CMR | 500V/µs |
Current Transfer Ratio Min | 300% |
Current Transfer Ratio Typ | 600% |
Input Current | 1.6mA |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 18V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 20mA |
Isolation Voltage | 5kV |
CTR Min | 300% |
Collector Emitter Voltage V(br)ceo | 7V |
Product Range | - |
Input Current | 1.6mA |
Optocoupler Output Type | Photodarlington |
Output Voltage | 7V |
Power Consumption | 100mW |
Transistor Polarity | NPN |
HIGH SPEED CPL HIGH GAIN | Rutronik |
Single Channel 7 V 5000 Vrms Through Hole Darlington Optocoupler - DIP-8 | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 20mA |
Isolation Voltage | 5.3kV |
CTR Min | 300% |
Collector Emitter Voltage V(br)ceo | 7V |
Product Range | - |
OPTOCOUPLER, DARLINGTON, 5300VRMS | Farnell |
Optocoupler, Darlington, 5300Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a 6N138?
Additional datasheets, footprints and schematics for 6N138 are listed on our Part Details page. You can also find images and similar parts to 6N138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N138 fall under?
The 6N138 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N138 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N138 you can contact the distributor directly for product support, shipping queries etc.
Is the 6N138 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6N138 have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, Jameco Electronics, Future Electronics and RS have stock available or on a lead time for 6N138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N138 often in real-time on the comparison pages.
What if I can't find stock of 6N138?
You can fill out our help required form which you can use to request a quote for 6N138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.