Status: | Unknown |
---|---|
Series: | EJT Series |
RoHS: | Unknown |
Prices starting from US$16.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.26
|
No stock
|
Buy Now | |
Rapid Electronics
from US$21.16
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$20.10
|
50
in stock
|
Buy Now | |
TE Store
from US$40.64
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$25.15
|
-
|
Buy Now | |
Avnet America
from US$16.64
|
-
|
Buy Now | |
RS Americas
from US$28.24
|
-
|
Buy Now | |
element14
from US$18.26
|
-
|
Buy Now | |
TTI Europe
from US$17.32
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 6A |
Filter Terminals | Wire Leaded |
Inductance Min | - |
Leakage Current Max | 430µA |
Product Range | EJT Series |
SVHC | No SVHC (27-Jun-2018) |
Entry Modules 6A Extended flange Wire leads | Rapid Electronics |
6EJT8F=F8143C Filter Type: Power Line Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 250 µA Current Rating: 6 A Output Termination Type: Wire Lead Power Line Vertical 250 µA 6 A | Iec Filtered Inlets & Corcom Ejt Series | Part Number: 6EJT8F | Internal Number: 4-1609157-7 | TE Connectivity | TE Store |
Power Inlet Filter, 6A, 430Ua, 250Vac | Newark Electronics |
EJT Power Inlet Filter Module 6A Wire Leads Output Flange Mount | Avnet America |
CORCOM EJT Series IEC inlet Filter Extended flange 6 Current rating Wire Leads | TE Connectivity 6EJT8F | RS Americas |
POWER LINE FILTER, 6A, 430UA, 250VAC | element14 |
6A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 6EJT8F?
Additional datasheets, footprints and schematics for 6EJT8F are listed on our Part Details page. You can also find images and similar parts to 6EJT8F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EJT8F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EJT8F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EJT8F fall under?
The 6EJT8F is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6EJT8F when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EJT8F you can contact the distributor directly for product support, shipping queries etc.
Is the 6EJT8F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EJT8F have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 6EJT8F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EJT8F often in real-time on the comparison pages.
What if I can't find stock of 6EJT8F?
You can fill out our help required form which you can use to request a quote for 6EJT8F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.