Status: | Unknown |
---|---|
Series: | CORCOM EC Series |
RoHS: | Unknown |
Prices starting from US$12.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$19.09
|
60
in stock
|
Buy Now | |
element14
from US$19.71
|
60
in stock
|
Buy Now | |
Farnell
from US$18.53
|
60
in stock
|
Buy Now | |
RS Americas
from US$18.28
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$27.98
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$33.40
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$21.11
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.11
|
1
in stock
|
Buy Now | |
Avnet America
from US$19.93
|
-
|
Buy Now | |
TE Store
from US$38.28
|
-
|
Buy Now |
Capacitance | 2015pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 930µH |
Leakage Current Max | 380µA |
Product Range | CORCOM EC Series |
SVHC | No SVHC (27-Jun-2018) |
Filter, Inlet, Iec, 6A, 250V Ac | Newark Electronics |
FILTER, INLET, IEC, 6A, 250V AC | element14 |
Filter, 6 A, 120, 250 VAC, 50/60 Hz, 0.22 mA @ 120 VAC, 0.38 mA @ 250 VAC | TE Connectivity 6EC1 | RS Americas |
AC Power Entry Modules 6A FASTON CONNECT FLANGE | Rapid Electronics |
6609017-9 6EC1=F7284 S0 | Heilind Electronics |
ER - Filter | RS |
Power Line Filter 50Hz/60Hz 6A 250VAC Quick Connect Panel Mount | Avnet America |
6EC1=F7284 S0 Filter Type: Power Line Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 220 µA Leakage Current (Max) (250VAC, 50Hz): 380 µA Current Rating: 6 A Power Line Right Angle 220 µA 380 µA | Iec Filtered Inlets & Corcom Ec Series | Part Number: 6EC1 | Internal Number: 6609017-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6EC1?
Additional datasheets, footprints and schematics for 6EC1 are listed on our Part Details page. You can also find images and similar parts to 6EC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EC1 fall under?
The 6EC1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6EC1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EC1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EC1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for 6EC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EC1 often in real-time on the comparison pages.
What if I can't find stock of 6EC1?
You can fill out our help required form which you can use to request a quote for 6EC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.