Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
699693-000,
6-1195491-6 |
Plating Material | Nickel |
---|---|
Panel Gasket | Without |
Mating Hardware | Jackscrew |
Flange | Without |
Mating Retention | With |
Mating Retention Type | Jackscrew |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Option | With Cable Clamp and With Ears On Shell |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Stacking Hole |
Shell Size | 25.4 [1] |
Shielded | No |
Product Type | Connector Shell Assembly |
Boxmount | No |
Rack & Panel Connectors Mtc100-Jh1-P22 |Raychem Te Connectivity 699693-000 | Newark Electronics |
Conn MTC Modular Connector PL Solder ST Thru-Hole | Avnet America |
TE Connectivity MTC100-JH1-P22 Rack & Panel Connectors M | Distrelec |
Rack & Panel Connectors MTC100-JH1-P22 | Sager |
Where can I find additional details, specifications and documents for a 699693-000?
Additional datasheets, footprints and schematics for 699693-000 are listed on our Part Details page. You can also find images and similar parts to 699693-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 699693-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 699693-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 699693-000 fall under?
The 699693-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 699693-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 699693-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 699693-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 699693-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, Sager and Farnell have stock available or on a lead time for 699693-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 699693-000 often in real-time on the comparison pages.
What if I can't find stock of 699693-000?
You can fill out our help required form which you can use to request a quote for 699693-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.