Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1195491-6 |
Prices starting from US$129.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$245.46
|
No stock
|
Buy Now | |
TE Store
from US$297.99
|
75
in stock
|
Buy Now | |
TTI Europe
from US$201.79
|
72
in stock
|
Buy Now | |
Heilind Electronics
from US$271.46
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$271.46
|
1
in stock
|
Buy Now | |
Avnet America
from US$214.62
|
-
|
Buy Now | |
Sager
from US$129.69
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Panel Gasket | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Hardware | Jackscrew |
Flange | Without |
Mating Retention Type | Jackscrew |
Mating Alignment | With |
Option | With Cable Clamp and With Ears On Shell |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Stacking Hole |
Shielded | No |
Connector Style | Receptacle |
Shell Size | 50.8 [2] |
Product Type | Connector Shell Assembly |
Boxmount | No |
MTC100-JH2-R22 Connector Product Type: Housing Kit Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Housing Kit Receptacle With Keyed | Standard Rectangular Connector | Part Number: 699685-000 | Internal Number: 699685-000 | Alias Number: 4-1195491-6 | TE Connectivity | TE Store |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCMTC100-JH2-R22 | Heilind Electronics |
Conn MTC Modular Connector RCP ST Cable Mount | Avnet America |
Rack & Panel Connectors MTC100-JH2-R22 | Sager |
Where can I find additional details, specifications and documents for a 699685-000?
Additional datasheets, footprints and schematics for 699685-000 are listed on our Part Details page. You can also find images and similar parts to 699685-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 699685-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 699685-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 699685-000 fall under?
The 699685-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 699685-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 699685-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 699685-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 699685-000 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 699685-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 699685-000 often in real-time on the comparison pages.
What if I can't find stock of 699685-000?
You can fill out our help required form which you can use to request a quote for 699685-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.