Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
699247-000,
6-1195486-3 |
Prices starting from US$398.47
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Centerline (Pitch) | .25in |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Jackscrew |
Mating Alignment | With |
Contact Retention | With |
Shielded | No |
Product Type | Connector Kit |
Connector Style | Receptacle |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Rack & Panel Connectors Mtcb1R-Coax01P-01 |Raychem Te Connectivity 699247-000 | Newark Electronics |
Rack&Panel Connectors MTCB1R-COAX01P-01 | Rapid Electronics |
TE Connectivity MTCB1R-COAX01P-01 Telecom and Datacom Co | Distrelec |
Rack & Panel Connectors MTCB1R-COAX01P-01 | Sager |
Where can I find additional details, specifications and documents for a 699247-000?
Additional datasheets, footprints and schematics for 699247-000 are listed on our Part Details page. You can also find images and similar parts to 699247-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 699247-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 699247-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 699247-000 fall under?
The 699247-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 699247-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 699247-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 699247-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 699247-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 699247-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 699247-000 often in real-time on the comparison pages.
What if I can't find stock of 699247-000?
You can fill out our help required form which you can use to request a quote for 699247-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.