Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
699219-000,
3-1195486-3 |
Prices starting from US$81.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$95.73
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$97.14
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$104.75
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$98.40
|
24
in stock
|
Buy Now | |
Farnell
from US$179.44
|
20
in stock
|
Buy Now | |
Avnet America
from US$81.84
|
-
|
Buy Now | |
Sager
from US$91.04
|
-
|
Buy Now |
Module Material | High Grade Polyarylene Thermoplastic |
---|---|
Rear Grommet | Without |
Insert Type | Environmental |
Interfacial Seal | With |
Color | Black |
Insert Style | Pin |
Keying | B |
Number of Positions | 20 |
Contact Type | Pin |
For Use With | Round Wire |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 50.8 [2] |
Product Type | Contact Insert |
Headers & Wire Housings Mtcb2X-Xxx-205 |Raychem Te Connectivity 699219-000 | Newark Electronics |
Rack&Panel Connectors MTCB2X-XXX-205 | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
AMP699219-000 | Avnet America |
Rack & Panel Connectors MTCB2X-XXX-205 | Sager |
Where can I find additional details, specifications and documents for a 699219-000?
Additional datasheets, footprints and schematics for 699219-000 are listed on our Part Details page. You can also find images and similar parts to 699219-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 699219-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 699219-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 699219-000 fall under?
The 699219-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 699219-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 699219-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 699219-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 699219-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 699219-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 699219-000 often in real-time on the comparison pages.
What if I can't find stock of 699219-000?
You can fill out our help required form which you can use to request a quote for 699219-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.