Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0069883-0,
212570-000 |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Weight | 1.167kg |
---|---|
Voltage Class | ≤ 500kV |
Minimum Packaging Unit | 1 |
Product Availability | AMERICAS |
Minimum Order Quantity | 1 |
Piggy Back Clamp Assy Rohs Compliant: Yes |Amp Te Connectivity 69883 | Newark Electronics |
Where can I find additional details, specifications and documents for a 69883?
Additional datasheets, footprints and schematics for 69883 are listed on our Part Details page. You can also find images and similar parts to 69883 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69883 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69883 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69883 fall under?
The 69883 is listed under Power Systems > Power Systems Connectors > Power Connector Tools.
Can I view similar or alternative parts?
You can view similar parts to 69883 when available in the Power Connector Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69883 you can contact the distributor directly for product support, shipping queries etc.
Is the 69883 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69883 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 69883.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69883 often in real-time on the comparison pages.
What if I can't find stock of 69883?
You can fill out our help required form which you can use to request a quote for 69883 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.