Status: | Unknown |
---|---|
Series: | 698 Series |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 28V |
Mounting Hole Dia | 8.1mm |
Forward Current If | 16mA |
Luminous Intensity | 11cd |
IP / NEMA Rating | IP67 |
Product Range | 698 Series |
SVHC | No SVHC (15-Jan-2019) |
Behind Panel Depth | 24mm |
Bezel Diameter | 12.7mm |
Current If Min | 8mA |
Fixing Hole Diameter | 8.1mm |
Forward Current If Max | 16mA |
Forward Voltage | 28V |
Lead Length | 5mm |
Lens Colour | Smoked |
Luminous Intensity @ If = 20mA | 11000mcd |
Luminous Intensity Typ | 11000mcd |
Material | Aluminium |
Operating Temperature Max | 95°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +95°C |
Panel Cutout Diameter | 8.1mm |
Peak Forward Current | 20mA |
Reverse Protection Voltage | 1000VDC |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Supply Voltage Max | 28VDC |
Supply Voltage Min | 12VDC |
Wavelength Typ | 643nm |
Indicator: LED | Transfer Multisort Elektronik |
LED indicator 8.1mm 698 red 12-28Vdc | RS |
Led Panel Mount Indicator, Weatherproof, Red, 8.1 Mm, 28 V, 16 Ma, 11 Cd, Ip67 Rohs Compliant: Yes |Marl 698-501-63 | Newark Electronics |
LED INDICATOR, 12-28V AC/DC, RED | element14 |
Where can I find additional details, specifications and documents for a 698-501-63?
Additional datasheets, footprints and schematics for 698-501-63 are listed on our Part Details page. You can also find images and similar parts to 698-501-63 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 698-501-63 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 698-501-63 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 698-501-63 fall under?
The 698-501-63 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 698-501-63 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 698-501-63 you can contact the distributor directly for product support, shipping queries etc.
Is the 698-501-63 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 698-501-63 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 698-501-63.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 698-501-63 often in real-time on the comparison pages.
What if I can't find stock of 698-501-63?
You can fill out our help required form which you can use to request a quote for 698-501-63 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.