Status: | Unknown |
---|---|
Series: | Formed Contacts Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | Formed Contacts Series |
Connector Body Material | Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Contact Resistance | 15mohm |
Contact Termination | Solder |
DC Current Max | 5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Termination Method | Solder Bucket |
Working Voltage | 250V |
Status: | Unknown |
---|---|
Series: | Formed Contacts Series |
RoHS: | Compliant |
Gender | Plug |
---|---|
Product Range | Formed Contacts Series |
No. of Contacts | 9Contacts |
D Sub Shell Size | DE |
Contact Termination Type | Solder Cup |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
CONNECTOR, D SUB, PLUG, T&D, 9WAY | element14 |
Connector, D Sub, Plug, 9 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a 698064?
Additional datasheets, footprints and schematics for 698064 are listed on our Part Details page. You can also find images and similar parts to 698064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 698064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 698064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 698064 fall under?
The 698064 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 698064 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 698064 you can contact the distributor directly for product support, shipping queries etc.
Is the 698064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 698064 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 698064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 698064 often in real-time on the comparison pages.
What if I can't find stock of 698064?
You can fill out our help required form which you can use to request a quote for 698064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.