Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
697093-000,
3-1195471-0 |
Plating Material | Nickel |
---|---|
Shell Plating Material | Nickel |
Number of Rows | 2 |
Panel Gasket | With |
Number of Positions | 40 |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Gold |
Operating Voltage | 375VAC |
Centerline (Pitch) | .1in |
Mating Retention | With |
Mating Retention Type | Jackscrew |
Contact Retention | With |
Mating Hardware | Jackscrew |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Flange | With |
Option | Short Post |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Boxmount | Yes |
Connector Type | Header |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Style | Receptacle |
Product Type | Connector |
Shell Size | 50.8 [2] |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 125°C |
Connector Rectangular Receptacle 40 Position Crimp Right Angle | Avnet America |
Rack & Panel Connectors MTC100-BXMT-001 | Sager |
Where can I find additional details, specifications and documents for a 697093-000?
Additional datasheets, footprints and schematics for 697093-000 are listed on our Part Details page. You can also find images and similar parts to 697093-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 697093-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 697093-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 697093-000 fall under?
The 697093-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 697093-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 697093-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 697093-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 697093-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 697093-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 697093-000 often in real-time on the comparison pages.
What if I can't find stock of 697093-000?
You can fill out our help required form which you can use to request a quote for 697093-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.