Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
696681-000,
2-1195466-0 |
Prices starting from US$10.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.83
|
No stock
|
Buy Now | |
Rapid Electronics
from US$17.56
|
4,600
in stock
|
Buy Now | |
Newark Electronics
from US$17.87
|
4,360
in stock
|
Buy Now | |
Chip One Stop
from US$10.90
|
4,360
in stock
|
Buy Now | |
Distrelec
from US$15.21
|
240
in stock
|
Buy Now | |
Avnet America
from US$15.74
|
-
|
Buy Now | |
TTI Europe
from US$12.68
|
-
|
Buy Now | |
Sager
from US$11.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | 1.3in, 33mm |
Overall Length | 1.3in, 33mm |
Recovered Inside Diameter (Max) | .75in, 19.1mm |
Product Type | Shield Terminator |
Splice Type | SolderSleeve |
Termination Method | Solder |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
Resistance Properties | Splash Protection |
Solder Sleeves&Shield Tubing B-051-02-01 | Rapid Electronics |
Solder Sleeves & Shield Tubing B-051-02-01 |Raychem Te Connectivity 696681-000 | Newark Electronics |
SOLDER SLEEVES | Farnell |
Cable Accessories Solder Sleeve Shield Termination Cross-Linked Modified Polyolefin Transparent Clear | Avnet America |
Solder Sleeves & Shield Tubing B-051-02-01 | Sager |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyolefin Transparent Clear | Avnet Abacus |
Where can I find additional details, specifications and documents for a 696681-000?
Additional datasheets, footprints and schematics for 696681-000 are listed on our Part Details page. You can also find images and similar parts to 696681-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696681-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696681-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696681-000 fall under?
The 696681-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 696681-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696681-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 696681-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696681-000 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 696681-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696681-000 often in real-time on the comparison pages.
What if I can't find stock of 696681-000?
You can fill out our help required form which you can use to request a quote for 696681-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.