Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 12.802mm, .504in |
Overall Length | 1.93in, 49mm |
Tongue Thickness | .08in |
Stud Diameter | .328in, 8.33mm |
Wire Size | 34 – 35mm², 00AWG, 119500 – 150500CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Shape Description | RING-051 |
Sealable | No |
Stud Size | 5/16, M8 |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | -67 – 392°F, -50 – 200°C |
Where can I find additional details, specifications and documents for a 696649-1?
Additional datasheets, footprints and schematics for 696649-1 are listed on our Part Details page. You can also find images and similar parts to 696649-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696649-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696649-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696649-1 fall under?
The 696649-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696649-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696649-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696649-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696649-1 have stock available?
There is no stock from authorised distributors for 696649-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696649-1 often in real-time on the comparison pages.
What if I can't find stock of 696649-1?
You can fill out our help required form which you can use to request a quote for 696649-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.