Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Black |
Insulation Sleeve Color | Natural |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Min) | .15in |
Stud Diameter | .171in, 4.34mm |
Overall Length | 1.051in, 26.695mm |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Wire Size | 1.04 â 2.62mm², 2050 â 5180CMA, 16 â 14AWG |
Wire Insulation Diameter | 3.81 â 5.842mm, .15 â .23in |
Tongue Thickness | 1.27mm, .05in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Terminal Features | Sheared |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #8 |
Support Style | Insulation Support |
Operating Temperature Range | 302°F, 150°C |
Term,pidg Pvf2 R 16-14Hd 8 |Amp Te Connectivity 696430-5 | Newark Electronics |
Term, PIDG, Pvf2 R 16-14Hd 8 | TE Connectivity 696430-5 | RS Americas |
Ring Tongue Terminal 16-14AWG 4.34mm Stud Closed Barrel Straight Copper | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Product Range | PIDG Series |
Insulator Colour | Natural |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 696430-5?
Additional datasheets, footprints and schematics for 696430-5 are listed on our Part Details page. You can also find images and similar parts to 696430-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696430-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696430-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696430-5 fall under?
The 696430-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696430-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696430-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 696430-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696430-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 696430-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696430-5 often in real-time on the comparison pages.
What if I can't find stock of 696430-5?
You can fill out our help required form which you can use to request a quote for 696430-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.