Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Insulation Sleeve Material | PVF2 |
Insulation Type | Pre-Insulated |
Splice Features | Standard |
Insulation Support Sleeve Material | Copper |
Stripe Color | White |
Insulation Material | PVF2 |
Plating Material | Tin |
Number of Serrations | 8 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Class | 2 |
Wire Insulation Diameter (Max) | .1in, 2.54mm |
Wire Size | 320 – 1290CMA, .2 – .6mm², 24 – 20AWG |
Overall Length | 26.29mm, 1.035in |
Barrel Inside Diameter (Min) | .043in, 1.09mm |
Wire Diameter Range | .04 – .1in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Discrete Wire Type | Stranded |
Barrel Style | Standard |
Serrated | Yes |
Insulated | Yes |
Product Type | Splice |
Splice Type | Butt Splice |
Accessory Type | Splice |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Termination Method | Crimp |
Operating Temperature Range | 302°F, 150°C |
Splice Butt Pvf2 Pidg 24-20 |Amp Te Connectivity 696426-1 | Newark Electronics |
Splice Butt Pvf2 PIDG, 24-20 | TE Connectivity 696426-1 | RS Americas |
Where can I find additional details, specifications and documents for a 696426-1?
Additional datasheets, footprints and schematics for 696426-1 are listed on our Part Details page. You can also find images and similar parts to 696426-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696426-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696426-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696426-1 fall under?
The 696426-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 696426-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696426-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696426-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696426-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Boersig and Farnell have stock available or on a lead time for 696426-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696426-1 often in real-time on the comparison pages.
What if I can't find stock of 696426-1?
You can fill out our help required form which you can use to request a quote for 696426-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.