Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Double Wire | No |
---|---|
Insulation Material | Nylon |
Sleeve Material | Copper |
Plating Material | Tin, Copper |
Pin Diameter | 1.78mm, .07in |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Pin Style | Round |
Pin Type | Formed |
Material Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 493 – 3158CMA, .3 – 1.42mm², 22 – 16AWG |
Accepts Wire Insulation Diameter Range | 2.67 – 3.56mm, .105 – .14in |
Overall Length | 23.11mm, .91in |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Bullet Terminal | Without |
Operating Temperature Range | 105°C, 221°F |
TERM, WIRE PIN, PIDG, 22-16, T&R Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.78 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .105 – .14 in Compatible Insulation Diameter Range: 2.67 – 3.56 mm Wire Pin 1.78 mm .07" .105 – .14" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 696273-2 | Internal Number: 696273-2 | TE Connectivity | TE Store |
Pidg 22-16 Wire Pin, Tape |Amp Te Connectivity 696273-2 | Newark Electronics |
22-16AWG Red Closed Barrel Pin Terminal | Future Electronics |
PIDG Wire Pin 16-22AWG M 23.11mm Tin Tape | Avnet America |
TERMINAL, WIRE PIN, PIDG 22-16 AWG | TE Connectivity 696273-2 | RS Americas |
Where can I find additional details, specifications and documents for a 696273-2?
Additional datasheets, footprints and schematics for 696273-2 are listed on our Part Details page. You can also find images and similar parts to 696273-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696273-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696273-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696273-2 fall under?
The 696273-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 696273-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696273-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 696273-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696273-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 696273-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696273-2 often in real-time on the comparison pages.
What if I can't find stock of 696273-2?
You can fill out our help required form which you can use to request a quote for 696273-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.