Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$114.83
Government Qualified | No |
---|---|
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Hand Tool, Service |Amp Te Connectivity 696202-1 | Newark Electronics |
HAND CRIMP TOOL, TERMINAL | Farnell |
Hand Tool For Open and Closed-Barrel Terminals, Contacts, and Splices | Avnet America |
INTERCONNECT TOOL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | Open Barrel & Closed Barrel Terminals Contacts Splices and Tab-Lok Faston Flag Terminals |
Length | 210.06mm |
Where can I find additional details, specifications and documents for a 696202-1?
Additional datasheets, footprints and schematics for 696202-1 are listed on our Part Details page. You can also find images and similar parts to 696202-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696202-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696202-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696202-1 fall under?
The 696202-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696202-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696202-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696202-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696202-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 696202-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696202-1 often in real-time on the comparison pages.
What if I can't find stock of 696202-1?
You can fill out our help required form which you can use to request a quote for 696202-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.