Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Overall Length | 20.14mm, .793in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | 22 – 16AWG, .25 – 1.6mm² |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Insulation Diameter (Min) | .105in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERM, WIRE PIN, PIDG, 22-16, T&R Crimp Wire Terminal Type: Pin Compatible Insulation Diameter Range: .105 – .14 in Compatible Insulation Diameter Range: 2.67 – 3.56 mm Wire Size: 22 – 16 AWG Wire Size: .25 – 1.6 mm² Pin .105 – .14" 2.67 – 3.56 mm 22 – 16 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 696153-2 | Internal Number: 696153-2 | TE Connectivity | TE Store |
Term, Wire Pin, Pidg, 22-16, T&r |Amp Te Connectivity 696153-2 | Newark Electronics |
PIDG, 22-16 Wire Pin (Hol) Tape | TE Connectivity 696153-2 | RS Americas |
Where can I find additional details, specifications and documents for a 696153-2?
Additional datasheets, footprints and schematics for 696153-2 are listed on our Part Details page. You can also find images and similar parts to 696153-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696153-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696153-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696153-2 fall under?
The 696153-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696153-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696153-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 696153-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696153-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 696153-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696153-2 often in real-time on the comparison pages.
What if I can't find stock of 696153-2?
You can fill out our help required form which you can use to request a quote for 696153-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.