Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | Yes |
---|---|
Weight per Piece | 49.891g |
Plating Material | Nickel |
Number of Holes | 1 |
Terminal Angle | 90° |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Flag |
Tongue Thickness | .13in, 3.3mm |
Wire Size | 100 – 125mm², 0000AWG, 190000 – 231000CMA |
Barrel Inside Diameter | .153in |
Stud Diameter | 16.66mm, .656in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Nickel Plate per QQ-N-290 |
Packaging Quantity | 25 |
Packaging Method | Box |
Sealable | No |
Insulated | No |
Terminal Features | Sheared |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Stud Size | 5/8, M16 |
Support Style | Insulation Support |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Term,ampower 4/0 5/8 90 Nipl Rohs Compliant: Yes |Amp Te Connectivity 696123-1 | Newark Electronics |
Power Terminal (4/0)AWG 32.74mm 30.2mm Nickel | Avnet America |
Term, Ampower 4/0 5/8 90 Nipl | TE Connectivity 696123-1 | RS Americas |
Where can I find additional details, specifications and documents for a 696123-1?
Additional datasheets, footprints and schematics for 696123-1 are listed on our Part Details page. You can also find images and similar parts to 696123-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696123-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696123-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696123-1 fall under?
The 696123-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696123-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696123-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696123-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696123-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 696123-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696123-1 often in real-time on the comparison pages.
What if I can't find stock of 696123-1?
You can fill out our help required form which you can use to request a quote for 696123-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.