Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0069612-0,
163334-000 |
Prices starting from US$36.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$36.69
|
No stock
|
Buy Now |
Weight | 1.6kg |
---|---|
Voltage Class | ≤ 500kV |
Minimum Packaging Unit | 1 |
Product Availability | AMERICAS |
Minimum Order Quantity | 1 |
Where can I find additional details, specifications and documents for a 69612?
Additional datasheets, footprints and schematics for 69612 are listed on our Part Details page. You can also find images and similar parts to 69612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69612 fall under?
The 69612 is listed under Power Systems > Power Systems Connectors > Power Connector Tools.
Can I view similar or alternative parts?
You can view similar parts to 69612 when available in the Power Connector Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69612 you can contact the distributor directly for product support, shipping queries etc.
Is the 69612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69612 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 69612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69612 often in real-time on the comparison pages.
What if I can't find stock of 69612?
You can fill out our help required form which you can use to request a quote for 69612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.