Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 2.4g |
---|---|
Plating Material | Tin |
Stripe Color | Yellow |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Terminal Angle | 90° |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Size | 12 – 10AWG, 3 – 5.2mm² |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Tongue Thickness | .98mm, .0385in |
Stud Diameter | .138in, 3.51mm |
Overall Length | 26.7mm, 1.052in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Terminal Features | Sheared |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Shape Description | SPADE-029 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg Spr Spd 12-10 8 Rohs Compliant: Yes |Amp Te Connectivity 696072-1 | Newark Electronics |
Spring Spade Terminal 10-12AWG 26.72mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spr Spd 12-10 8 | TE Connectivity 696072-1 | RS Americas |
Where can I find additional details, specifications and documents for a 696072-1?
Additional datasheets, footprints and schematics for 696072-1 are listed on our Part Details page. You can also find images and similar parts to 696072-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696072-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696072-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696072-1 fall under?
The 696072-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696072-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696072-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696072-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696072-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 696072-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696072-1 often in real-time on the comparison pages.
What if I can't find stock of 696072-1?
You can fill out our help required form which you can use to request a quote for 696072-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.