Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Color Features | Blue Stripes |
Plating Thickness | 2.54µm, 100µin |
Insulation Support Sleeve Material | Vinyl |
Insulation Sleeve Material | Vinyl |
Splice Features | Step Down |
Splice Material | Copper |
Insulation Material | Vinyl |
Weight per Piece | 2g |
Stripe Color | Blue |
Number of Serrations | 16 |
Splice Capacity | 1 |
Contact Plating Thickness | 100µm, 2.54µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Barrel Inside Diameter | .085mm, 2.16in |
Outside Diameter | .165in, 4.19mm |
Wire Size | 1.31 – 2.08mm², .32 – .82mm², 22 – 18AWG, 16 – 14AWG |
Material Thickness | .031mm, .79in |
Overall Length | 27.05in, 1.065mm |
Wire Insulation Diameter (Max) | .17mm, 4.32in |
Barrel Inside Diameter (Min) | .057mm, 1.44in |
Operating Voltage | 600 V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | Yes |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Splice Type | Butt Splice |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed |
Product Type | Splice |
Barrel Style | Standard |
Serrated | Yes |
Support Style | Insulation Support |
Insulated | Yes |
Operating Temperature Range | 65 – 150°C, 170°C, 338°F, 149 – 302°F |
SPLICE BUTT PG 16-14/22-18 Splice Type: Butt Splice Wire Size: 16 – 14 AWG 22 – 18 AWG Wire Size: .32 – .82 mm² 1.31 – 2.08 mm² Sealable: No Splice Capacity: 1 Butt Splice 16 – 14 AWG .32 – .82 mm² | Electrical Wire Splice | Part Number: 696010-2 | Internal Number: 696010-2 | TE Connectivity | TE Store |
Splice Butt Pg 16-14/22-18 |Amp Te Connectivity 696010-2 | Newark Electronics |
Splice Terminal 14-22AWG Tin Reel | Avnet America |
Splice Butt Pg 16-14/22-18 | TE Connectivity 696010-2 | RS Americas |
Where can I find additional details, specifications and documents for a 696010-2?
Additional datasheets, footprints and schematics for 696010-2 are listed on our Part Details page. You can also find images and similar parts to 696010-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696010-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696010-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696010-2 fall under?
The 696010-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 696010-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696010-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 696010-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696010-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 696010-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696010-2 often in real-time on the comparison pages.
What if I can't find stock of 696010-2?
You can fill out our help required form which you can use to request a quote for 696010-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.