Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
695802-000,
5-1195458-8 |
Terminal & Splice Type | Splice |
---|---|
Wire Insulation Diameter (Max) | .095in, 2.4mm |
Overall Length | 17.5mm, .69in |
Wire Size | 28AWG, .08mm² |
Product Type | Wire Terminator |
Sealable | No |
Splice Type | SolderSleeve |
Insulated | Yes |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Fluid Resistance | Immersion |
Cable Accessories Solder Sleeve | Avnet America |
Solder Sleeves & Shield Tubing B-801-58 | Sager |
Where can I find additional details, specifications and documents for a 695802-000?
Additional datasheets, footprints and schematics for 695802-000 are listed on our Part Details page. You can also find images and similar parts to 695802-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 695802-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 695802-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 695802-000 fall under?
The 695802-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 695802-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 695802-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 695802-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 695802-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 695802-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 695802-000 often in real-time on the comparison pages.
What if I can't find stock of 695802-000?
You can fill out our help required form which you can use to request a quote for 695802-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.