Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
695799-000,
5-1195458-3 |
Prices starting from US$3.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.71
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$8.39
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$7.17
|
25
in stock
|
Buy Now | |
Distrelec
from US$8.01
|
25
in stock
|
Buy Now | |
Avnet America
from US$5.43
|
-
|
Buy Now | |
RS Americas
from US$7.78
|
-
|
Buy Now | |
Sager
from US$3.90
|
-
|
Buy Now |
Terminal & Splice Type | Splice |
---|---|
Wire Size | 22 – 26AWG, .34 – .14mm² |
Overall Length | 9.2mm, .36in |
Wire Insulation Diameter (Max) | 1.9mm, .075in |
Splice Type | PINPAK |
Insulated | Yes |
Product Type | PCB Terminator |
Sealable | No |
Wire/Cable Type | Stranded Wire |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Solder Sleeves & Shield Tubing B-801-46 |Raychem Te Connectivity 695799-000 | Newark Electronics |
Solder Sleeves&Shield Tubing B-801-46 | Rapid Electronics |
TE Connectivity B-801-46 Solder Sleeves & Shield Tubing | Distrelec |
Cable Accessories PCB Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Circular Connector, B-801-46 | TE Connectivity 695799-000 | RS Americas |
Solder Sleeves & Shield Tubing B-801-46 | Sager |
Where can I find additional details, specifications and documents for a 695799-000?
Additional datasheets, footprints and schematics for 695799-000 are listed on our Part Details page. You can also find images and similar parts to 695799-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 695799-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 695799-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 695799-000 fall under?
The 695799-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 695799-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 695799-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 695799-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 695799-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 695799-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 695799-000 often in real-time on the comparison pages.
What if I can't find stock of 695799-000?
You can fill out our help required form which you can use to request a quote for 695799-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.