Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
695463-000,
9-1195455-8 |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$6.60
|
367
in stock
|
Buy Now | |
Chip One Stop
from US$5.32
|
367
in stock
|
Buy Now | |
Farnell
from US$13.42
|
300
in stock
|
Buy Now | |
element14
from US$5.70
|
31
in stock
|
Buy Now | |
Avnet America
from US$4.48
|
-
|
Buy Now | |
TTI Europe
from US$4.93
|
-
|
Buy Now | |
Sager
from US$3.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyvinylidene |
---|---|
Insulation Sleeve Material | Polyvinylidene |
Terminal & Splice Type | Splice |
Wire Size | .34 – .14mm², 22 – 26AWG |
Wire Insulation Diameter (Max) | .055in, 1.4mm |
Inside Diameter (Recovered) | .055in, 1.4mm |
Overall Length | 9mm, .354in |
Housing Material | Polyvinylidene |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag |
Splice Type | PINPAK |
Product Type | PCB Terminator |
Insulated | Yes |
Wire/Cable Type | Stranded Wire |
Sealable | No |
Termination Method | Solder |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Cable Temperature Rating | 125°C |
Solder Sleeves&Shield Tubing B-801-36 | Rapid Electronics |
SOLDER SLEEVE, TERMINATOR, PVDF | Farnell |
SOLDER SLEEVE, PVDF, 22AWG, BLUE | element14 |
Cable Accessories Solder Sleeve | Avnet America |
Solder Sleeves & Shield Tubing B-801 SER PVDF | Sager |
Cable Accessories PCB Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 695463-000?
Additional datasheets, footprints and schematics for 695463-000 are listed on our Part Details page. You can also find images and similar parts to 695463-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 695463-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 695463-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 695463-000 fall under?
The 695463-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 695463-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 695463-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 695463-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 695463-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and Avnet America have stock available or on a lead time for 695463-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 695463-000 often in real-time on the comparison pages.
What if I can't find stock of 695463-000?
You can fill out our help required form which you can use to request a quote for 695463-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.