Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
695278-000,
3-1195454-4 |
Prices starting from US$4.31
Splice Material | Tin-Plated Copper |
---|---|
Insulation Material | Polyolefin |
Splice Features | Splice Kit |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 1.16in, 29.5mm |
Wire Size | 16 – 12AWG, 2426 – 5874CMA, 1.21 – 2.94mm² |
Barrel Inside Diameter | .1in, 2.54mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Insulated Wire |
Sealable | Yes |
Accessory Type | Splice |
Product Type | Splice |
Serrated | No |
Support Style | Non-Insulation Support |
Splice Type | In-Line Splice |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
W-095-06/Te Connectivity/Raychem |Raychem Te Connectivity 695278-000 | Newark Electronics |
Terminals W-095-06 | Rapid Electronics |
TE Connectivity Terminals W-095-06 | Distrelec |
Cable Accessories Splice | Avnet America |
Terminals INSULATED YLW SPLICE | Sager |
Where can I find additional details, specifications and documents for a 695278-000?
Additional datasheets, footprints and schematics for 695278-000 are listed on our Part Details page. You can also find images and similar parts to 695278-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 695278-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 695278-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 695278-000 fall under?
The 695278-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 695278-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 695278-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 695278-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 695278-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 695278-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 695278-000 often in real-time on the comparison pages.
What if I can't find stock of 695278-000?
You can fill out our help required form which you can use to request a quote for 695278-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.