Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
695130-000,
1195453-4 |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$1.83
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
800
in stock
|
Buy Now | |
Distrelec
from US$2.52
|
800
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.89
|
-
|
Buy Now | |
Sager
from US$1.08
|
-
|
Buy Now |
Terminal & Splice Type | Splice |
---|---|
Wire Size | .14 – .05mm², 26 – 30AWG |
Overall Length | .36in, 9.1mm |
Wire Insulation Diameter (Max) | 1.4mm, .06in |
Wire/Cable Type | Stranded Wire |
Product Type | SolderSleeve |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Solder Sleeves & Shield Tubing W-040-18 |Raychem Te Connectivity 695130-000 | Newark Electronics |
Solder Sleeves&Shield Tubing W-040-18 | Rapid Electronics |
TE Connectivity W-040-18 Solder Sleeves & Shield Tubing | Distrelec |
Solder Sleeves & Shield Tubing W-040-18 | Sager |
Where can I find additional details, specifications and documents for a 695130-000?
Additional datasheets, footprints and schematics for 695130-000 are listed on our Part Details page. You can also find images and similar parts to 695130-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 695130-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 695130-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 695130-000 fall under?
The 695130-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 695130-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 695130-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 695130-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 695130-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 695130-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 695130-000 often in real-time on the comparison pages.
What if I can't find stock of 695130-000?
You can fill out our help required form which you can use to request a quote for 695130-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.