Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
694643-000,
9-1195449-9 |
Prices starting from US$81.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$177.45
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$160.69
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$194.27
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$152.00
|
10
in stock
|
Buy Now | |
Farnell
from US$332.79
|
8
in stock
|
Buy Now | |
Avnet America
from US$126.51
|
-
|
Buy Now | |
Sager
from US$81.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TE Adapter Code | 40 |
---|---|
Color | Bright |
Material | Aluminum |
Adapter Entry Size | 10 |
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
Cable Entry Diameter | .2 – 15.9mm, .01 – .63in |
Cable Diameter Range | 7.9 – 12.7mm, .313 – .5in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/20, D38999/47, D38999/42, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Adapter Angle | 90 |
Style | Tinel-Lock Adapter |
Connector Shell Size | D, 15 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR10AI |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Salt Spray Resistance | 48Hr |
Circular Mil Spec Strain Reliefs&adapters Adptr |Raychem Te Connectivity 694643-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters ADPTR | Rapid Electronics |
TE Connectivity Connector Accessories Tinel-Lock Adapter With Ring Aluminum Alloy Entry Size 10 | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ14 Ni 90DEG TINEL-LOCK | Sager |
AMP694643-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 694643-000?
Additional datasheets, footprints and schematics for 694643-000 are listed on our Part Details page. You can also find images and similar parts to 694643-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 694643-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 694643-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 694643-000 fall under?
The 694643-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 694643-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 694643-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 694643-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 694643-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 694643-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 694643-000 often in real-time on the comparison pages.
What if I can't find stock of 694643-000?
You can fill out our help required form which you can use to request a quote for 694643-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.