Status: | Unknown |
---|---|
Series: | Tradesman Pro Series |
RoHS: | Unknown |
Carrying Case Material | PET (Polyester) |
---|---|
External Height | 4.75" |
External Width | 10.25" |
External Depth | 7.25" |
Product Range | Tradesman Pro Series |
RoHS Compliant | NA |
Tradesman Pro Carrying Case, Large | Klein Tools 69408 | RS Americas |
Carrying Case, L, Pet, 7.25X10.25X4.75" | Newark Electronics |
Where can I find additional details, specifications and documents for a 69408?
Additional datasheets, footprints and schematics for 69408 are listed on our Part Details page. You can also find images and similar parts to 69408 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69408 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69408 fall under?
The 69408 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 69408 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69408 you can contact the distributor directly for product support, shipping queries etc.
Is the 69408 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69408 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 69408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69408 often in real-time on the comparison pages.
What if I can't find stock of 69408?
You can fill out our help required form which you can use to request a quote for 69408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.