Status: | Unknown |
---|---|
Series: | FCI Minitek 69307 |
RoHS: | Compliant |
Product Range | FCI Minitek 69307 |
---|---|
Gender | Receptacle |
No. of Positions | 24Positions |
Pitch Spacing | 2mm |
For Use With | FCI Minitek 69307 Series Contacts |
Body Material | Thermoplastic |
RoHS Compliant | Yes |
Wire To Board, Receptacle, 24Pos, 2Row | Newark Electronics |
Conn Housing 24 POS 2mm Crimp ST Cable Mount Bag | Avnet America |
MINITEK 2MM CTW HOUSING | Amphenol FCI (Amphenol CS) 69307024LF | RS Americas |
Where can I find additional details, specifications and documents for a 69307-024LF?
Additional datasheets, footprints and schematics for 69307-024LF are listed on our Part Details page. You can also find images and similar parts to 69307-024LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69307-024LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69307-024LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69307-024LF fall under?
The 69307-024LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 69307-024LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69307-024LF you can contact the distributor directly for product support, shipping queries etc.
Is the 69307-024LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 69307-024LF have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 69307-024LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69307-024LF often in real-time on the comparison pages.
What if I can't find stock of 69307-024LF?
You can fill out our help required form which you can use to request a quote for 69307-024LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.