Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
968
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
2,223
in stock
|
Buy Now | |
element14
from US$0.58
|
968
in stock
|
Buy Now | |
PEI-Genesis
from US$0.29
|
464
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Connector, Receptacle, 10 Position, 2 Row | Newark Electronics |
CONN, HOUSING, RCPT, 10POS, 2ROW, 2MM | element14 |
MINITEK HOUSINGS | PEI-Genesis |
Conn Housing PL 10 POS 2mm Crimp ST Cable Mount Bag | Avnet America |
MINITEK 2MM CTW HOUSING | Amphenol FCI (Amphenol CS) 69307010LF | RS Americas |
MINITEK CRIMP TO WIRE HOUSING | TTI Europe |
Where can I find additional details, specifications and documents for a 69307-010LF?
Additional datasheets, footprints and schematics for 69307-010LF are listed on our Part Details page. You can also find images and similar parts to 69307-010LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69307-010LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69307-010LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69307-010LF fall under?
The 69307-010LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 69307-010LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69307-010LF you can contact the distributor directly for product support, shipping queries etc.
Is the 69307-010LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69307-010LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, PEI-Genesis and Avnet America have stock available or on a lead time for 69307-010LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69307-010LF often in real-time on the comparison pages.
What if I can't find stock of 69307-010LF?
You can fill out our help required form which you can use to request a quote for 69307-010LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.