Status: | Unknown |
---|---|
Series: | Mini-PV 69176 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | Mini-PV 69176 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Wire-Board Connector Receptacle 18 Position, 2.54Mm | Newark Electronics |
Connector Housing, FCI Mini-PV 69176, Receptacle, 18 Positions, 2.54 mm | Avnet America |
MINI LATCH HSG .100X.100 | Amphenol FCI (Amphenol CS) 69176018LF | RS Americas |
Where can I find additional details, specifications and documents for a 69176-018LF?
Additional datasheets, footprints and schematics for 69176-018LF are listed on our Part Details page. You can also find images and similar parts to 69176-018LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69176-018LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69176-018LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69176-018LF fall under?
The 69176-018LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 69176-018LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69176-018LF you can contact the distributor directly for product support, shipping queries etc.
Is the 69176-018LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69176-018LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 69176-018LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69176-018LF often in real-time on the comparison pages.
What if I can't find stock of 69176-018LF?
You can fill out our help required form which you can use to request a quote for 69176-018LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.