Status: | Unknown |
---|---|
Series: | FCI Mini-PV 69176 |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
368
in stock
|
Buy Now | |
element14
from US$0.90
|
368
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
121
in stock
|
Buy Now | |
PEI-Genesis
from US$1.05
|
35
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
701
in stock
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Mini-PV 69176 |
---|---|
Gender | Receptacle |
No. of Positions | 12Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Mini-PV 69176 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
CONNECTOR HOUSING, RCPT, 12POS, 2.54MM | element14 |
Wire-Board Connector Receptacle 12 Position, 2.54Mm | Newark Electronics |
PV HOUSINGS | PEI-Genesis |
MINI LATCH HSG.100X.100 | Amphenol FCI (Amphenol CS) 69176012LF | RS Americas |
MINI-PV BASICS 2.54X2.54MM | TTI Europe |
Connector Housing, FCI Mini-PV 69176, Receptacle, 12 Ways, 2.54 mm | Avnet America |
Where can I find additional details, specifications and documents for a 69176-012LF?
Additional datasheets, footprints and schematics for 69176-012LF are listed on our Part Details page. You can also find images and similar parts to 69176-012LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69176-012LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69176-012LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69176-012LF fall under?
The 69176-012LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 69176-012LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69176-012LF you can contact the distributor directly for product support, shipping queries etc.
Is the 69176-012LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69176-012LF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, PEI-Genesis and Amar Radio Corporation have stock available or on a lead time for 69176-012LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69176-012LF often in real-time on the comparison pages.
What if I can't find stock of 69176-012LF?
You can fill out our help required form which you can use to request a quote for 69176-012LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.