Status: | Unknown |
---|---|
Series: | Mini-PV 69176 Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
282
in stock
|
Buy Now | |
Heilind Electronics
from US$2.04
|
1,226
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
639
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.04
|
286
in stock
|
Buy Now | |
element14
from US$1.34
|
282
in stock
|
Buy Now | |
RS Americas
from US$1.37
|
215
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
48
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
101
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
Avnet Asia
from US$1.06
|
-
|
Buy Now | |
TTI Europe
from US$1.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | Mini-PV 69176 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
MINI LATCH HSG .100X.100 | Heilind Electronics |
Dual Row 10 Position (2x5) 2.54 mm Rectangular Female Socket Housing Connector | Future Electronics |
Wire-Board Connector Receptacle 10 Position, 2.54Mm | Newark Electronics |
CONNECTOR, RECEPTACLE, 10WAY | element14 |
Conn Rect HousingRecep 10Cnts Basics+ 2.54mmSpng Crimp 36-22AWG Vert DblRow | Amphenol FCI (Amphenol CS) 69176-010LF | RS Americas |
Headers&Wire Housings 2X5 POS HDR | Rapid Electronics |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
MINI PV CTW RECEPTACLE HOUSING | TTI Europe |
Where can I find additional details, specifications and documents for a 69176-010LF?
Additional datasheets, footprints and schematics for 69176-010LF are listed on our Part Details page. You can also find images and similar parts to 69176-010LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69176-010LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69176-010LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69176-010LF fall under?
The 69176-010LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 69176-010LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69176-010LF you can contact the distributor directly for product support, shipping queries etc.
Is the 69176-010LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69176-010LF have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Newark Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for 69176-010LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69176-010LF often in real-time on the comparison pages.
What if I can't find stock of 69176-010LF?
You can fill out our help required form which you can use to request a quote for 69176-010LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.