Status: | Unknown |
---|---|
Series: | FCI Mini-PV 69176 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
1,179
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
17,157
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
3,431
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
2,000
in stock
|
Buy Now | |
element14
from US$0.31
|
1,179
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
978
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
539
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
167
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
611
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Mini-PV 69176 |
---|---|
Gender | Receptacle |
No. of Positions | 8Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Mini-PV 69176 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
MINI LATCH HSG.100 X.100 | Heilind Electronics |
69176 Series 8 Position (2 x 4) 2.54 mm Pitch Miniature Latch Housing | Future Electronics |
CONNECTOR HOUSING, RCPT, 8POS, 2.54MM | element14 |
Conn Rect HousingRecep 8Cnts Basics+ 2.54mmSpng Crimp 36-22AWG Vert DblRow | Amphenol FCI (Amphenol CS) 69176-008LF | RS Americas |
Wire-Board Connector Receptacle, 8 Position, 2.54Mm | Newark Electronics |
Plug | Transfer Multisort Elektronik |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
BERGCON HOUSING 2X04 POS | TTI Europe |
Where can I find additional details, specifications and documents for a 69176-008LF?
Additional datasheets, footprints and schematics for 69176-008LF are listed on our Part Details page. You can also find images and similar parts to 69176-008LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69176-008LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69176-008LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69176-008LF fall under?
The 69176-008LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 69176-008LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69176-008LF you can contact the distributor directly for product support, shipping queries etc.
Is the 69176-008LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 69176-008LF have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, element14 and Farnell have stock available or on a lead time for 69176-008LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69176-008LF often in real-time on the comparison pages.
What if I can't find stock of 69176-008LF?
You can fill out our help required form which you can use to request a quote for 69176-008LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.