Status: | Unknown |
---|---|
Series: | Mini-PV 69176 Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
3,005
in stock
|
Buy Now | |
RS Americas
from US$1.23
|
3,450
in stock
|
Buy Now | |
element14
from US$1.04
|
3,005
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
2,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.57
|
1,874
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
1,760
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.57
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
269
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,520
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Mini-PV 69176 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Conn Rect HousingRecep 6Cnts Basics+ 2.54mmSpng Crimp 36-22AWG Vert DblRow | Amphenol FCI (Amphenol CS) 69176-006LF | RS Americas |
CONNECTOR HOUSING, RCPT, 6POS, 2.54MM | element14 |
MINI PV CTW RECEPTACLE HOUSING | TTI Europe |
MINI LATCH HSG .100X.100 | Heilind Electronics |
Wire-Board Connector Receptacle, 6 Position, 2.54Mm | Newark Electronics |
6 Position 2.54 mm Receptacle Housing | Future Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 69176-006LF?
Additional datasheets, footprints and schematics for 69176-006LF are listed on our Part Details page. You can also find images and similar parts to 69176-006LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69176-006LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69176-006LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69176-006LF fall under?
The 69176-006LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 69176-006LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69176-006LF you can contact the distributor directly for product support, shipping queries etc.
Is the 69176-006LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69176-006LF have stock available?
Authorised distributors including RS Americas, element14, Farnell, TTI Europe and Heilind Electronics have stock available or on a lead time for 69176-006LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69176-006LF often in real-time on the comparison pages.
What if I can't find stock of 69176-006LF?
You can fill out our help required form which you can use to request a quote for 69176-006LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.