Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
691091-000,
3-1195426-6 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
No stock
|
Buy Now | |
Distrelec
from US$0.68
|
16,110
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
4,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
4,217
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
3,896
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
3,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
1,560
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
1,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
984
in stock
|
Buy Now | |
Boersig
from US$0.44
|
42
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Sager
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Insulation Sleeve Material | Polyolefin |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyolefin |
Weight per Piece | 7g |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Wire Size | 6 – 4mm², 10 – 12AWG, 6100 – 19000CMA |
Overall Length | 1.655in, 42mm |
Wire Insulation Diameter (Max) | 6.1mm, .235in |
Wire Diameter Range | .11 – .235in |
Government Qualified | No |
Wire Insulation Support | Without |
Barrel Color | Yellow |
Packaging Quantity | 100 |
Packaging Method | Package |
Wire/Cable Type | Tin-Plated, Copper |
Discrete Wire Type | Stranded |
Insulated | Yes |
Barrel Type | Open Barrel |
Splice Type | Thru Splice |
Temperature Indicator Type | Thermochromic |
Serrated | No |
Product Type | SolderSleeve One-Step Wire Terminator |
Temperature Indicator | Yes |
Sealable | No |
Termination Method | Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Cable Temperature Rating | 105°C |
Fluid Resistance | Splash Protection |
691091-000 | Heilind Electronics |
Solder Sleeves&Shield Tubing YELLOW SOLDER SLEEVE | Rapid Electronics |
Solder Sleeves&shield Tubing Yellow Solder Sleeve |Raychem Te Connectivity 691091-000 | Newark Electronics |
Connector Accessories Solder Sleeve One Step Wire Terminator | Avnet America |
CWT-9004: 10 û 12 AWG 6 û 4 mm Size One-Step Wire Terminator | Future Electronics |
Solder Sleeves & Shield Tubing YELLOW SOLDER SLEEVE .235ID | Sager |
Where can I find additional details, specifications and documents for a 691091-000?
Additional datasheets, footprints and schematics for 691091-000 are listed on our Part Details page. You can also find images and similar parts to 691091-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 691091-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 691091-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 691091-000 fall under?
The 691091-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 691091-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 691091-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 691091-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 691091-000 have stock available?
Authorised distributors including Distrelec, TTI Europe, Heilind Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 691091-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 691091-000 often in real-time on the comparison pages.
What if I can't find stock of 691091-000?
You can fill out our help required form which you can use to request a quote for 691091-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.