Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Rows | 2 Row, 2Rows |
---|---|
No. of Positions | 3Ways |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Pitch Spacing | - |
Rated Current | 10A |
Rated Voltage | 380V |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Gland |
Behind Panel Depth | 59mm |
Box Quantity | 5 |
Cable Diameter | 13.5mm |
Cable Diameter Max | 13.5mm |
Cable Diameter Max - Imperial | 0.531" |
Cable Diameter Max - Metric | 13.5mm |
Cable Gland Material | Nylon (Polyamide) |
Colour | Black |
Current Rating | 10A |
External Length / Height | 30.5mm |
External Width | 28mm |
Gland Colour | Black |
Material | Nylon |
Mounting Hole Dia | 20mm |
Operating Temperature Max | 110°C |
Operating Temperature Min | -40°C |
Thread Size | M20 |
Thread Size - Metric | M20 |
Voltage Rating VAC | 380V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Rows | 2 Row |
---|---|
No. of Positions | 3Positions |
Rated Current | 10A |
Rated Voltage | 380V |
External Width | 28mm |
No. of Contacts | 3Contacts |
Where can I find additional details, specifications and documents for a 690/47/4003T(NL)?
Additional datasheets, footprints and schematics for 690/47/4003T(NL) are listed on our Part Details page. You can also find images and similar parts to 690/47/4003T(NL) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 690/47/4003T(NL) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 690/47/4003T(NL) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 690/47/4003T(NL) fall under?
The 690/47/4003T(NL) is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 690/47/4003T(NL) when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 690/47/4003T(NL) you can contact the distributor directly for product support, shipping queries etc.
Is the 690/47/4003T(NL) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 690/47/4003T(NL) have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 690/47/4003T(NL).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 690/47/4003T(NL) often in real-time on the comparison pages.
What if I can't find stock of 690/47/4003T(NL)?
You can fill out our help required form which you can use to request a quote for 690/47/4003T(NL) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.